Samsung RSG5DURS side-by-side refrigerator Freestanding 637 L Silver

https://images.icecat.biz/img/norm/high/6182892-2491.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
98949
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung RSG5DURS side-by-side refrigerator Freestanding 637 L Silver:

Samsung RSG5DURS, Freestanding, American door, Silver, LED, 637 L, 420 L

Long summary description Samsung RSG5DURS side-by-side refrigerator Freestanding 637 L Silver:

Samsung RSG5DURS. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 637 L. Fridge net capacity: 420 L. Freezer net capacity: 217 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 460 kWh, Energy efficiency class (old): A+

Embed the product datasheet into your content.