Samsung LF32TU870VU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

https://images.icecat.biz/img/gallery/80076216_4287857344.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
148324
Info modified on:
02 Apr 2025, 15:22:54
Short summary description Samsung LF32TU870VU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung LF32TU870VU, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 8 ms, Black

Long summary description Samsung LF32TU870VU computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:

Samsung LF32TU870VU. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content.