Samsung DW60R7040BB Fully built-in 13 place settings D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
125918
Info modified on:
27 Mar 2025, 08:54:07
Short summary description Samsung DW60R7040BB Fully built-in 13 place settings D:
Samsung DW60R7040BB, Fully built-in, Full size (60 cm), Black, Buttons, LED, Basket
Long summary description Samsung DW60R7040BB Fully built-in 13 place settings D:
Samsung DW60R7040BB. Appliance placement: Fully built-in, Product size: Full size (60 cm), Color of control panel: Black. Number of place settings: 13 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: D, Water consumption per cycle: 9.9 L, Energy consumption per 100 cycles: 84 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package width: 655 mm, Package depth: 645 mm, Package height: 875 mm