QNAP TS-219P II Tower Marvell 0.5 GB DDR3 4 TB Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77377
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-219P II Tower Marvell 0.5 GB DDR3 4 TB Black:
QNAP TS-219P II, Tower, Marvell, 0.5 GB, DDR3, 4 TB, Black
Long summary description QNAP TS-219P II Tower Marvell 0.5 GB DDR3 4 TB Black:
QNAP TS-219P II. Chassis type: Tower. Processor family: Marvell, Processor frequency: 2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB