MSI Optix G241 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

https://images.icecat.biz/img/gallery/028e280de803d155c0e083d31bd027d1.jpg
Brand:
Product family:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
309408
Info modified on:
14 Mar 2025, 19:43:47
Short summary description MSI Optix G241 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

MSI Optix G241, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description MSI Optix G241 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

MSI Optix G241. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Embed the product datasheet into your content.