MSI LIGHTNING GeForce GTX 260 1.75 GB GDDR3

https://images.icecat.biz/img/norm/high/2113865-6893.jpg
Brand:
Product family:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
33725
Info modified on:
03 Dec 2023, 16:46:16
Short summary description MSI LIGHTNING GeForce GTX 260 1.75 GB GDDR3:

MSI LIGHTNING GeForce GTX 260, GeForce GTX 260, 1.75 GB, GDDR3, 448 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI LIGHTNING GeForce GTX 260 1.75 GB GDDR3:

MSI LIGHTNING GeForce GTX 260. Graphics processor: GeForce GTX 260, Processor frequency: 680 MHz. Discrete graphics card memory: 1.75 GB, Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2100 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual-link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Embed the product datasheet into your content.