HP Notebook 250 G5 (ENERGY STAR)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47688
Info modified on:
22 Jan 2025, 04:36:36
Short summary description HP Notebook 250 G5 (ENERGY STAR):
HP Notebook 250 G5 (ENERGY STAR), Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description HP Notebook 250 G5 (ENERGY STAR):
HP Notebook 250 G5 (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N3060, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black