HP ProDesk Počítač 400 G3 Small Form Factor PC (ENERGY STAR)

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43811
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ProDesk Počítač 400 G3 Small Form Factor PC (ENERGY STAR):
HP ProDesk Počítač 400 G3 Small Form Factor PC (ENERGY STAR), 3.2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro
Long summary description HP ProDesk Počítač 400 G3 Small Form Factor PC (ENERGY STAR):
HP ProDesk Počítač 400 G3 Small Form Factor PC (ENERGY STAR). Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC