HP 23-p014a Intel® Core™ i7 i7-4770T 58.4 cm (23") 1920 x 1080 pixels Touch screen All-in-One PC 16 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® 810A Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48231
Info modified on:
07 Oct 2024, 17:43:55
Short summary description HP 23-p014a Intel® Core™ i7 i7-4770T 58.4 cm (23") 1920 x 1080 pixels Touch screen All-in-One PC 16 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® 810A Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver:
HP 23-p014a, 58.4 cm (23"), Full HD, Intel® Core™ i7, 16 GB, 2 TB, Windows 8.1
Long summary description HP 23-p014a Intel® Core™ i7 i7-4770T 58.4 cm (23") 1920 x 1080 pixels Touch screen All-in-One PC 16 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® 810A Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver:
HP 23-p014a. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Processor family: Intel® Core™ i7, Processor frequency: 2.5 GHz. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 810A. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver