HP Color LaserJet Enterprise MFP M480f

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
421238
Info modified on:
16 May 2025, 09:39:57
Short summary description HP Color LaserJet Enterprise MFP M480f:
HP Color LaserJet Enterprise MFP M480f, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White, Black
Long summary description HP Color LaserJet Enterprise MFP M480f:
HP Color LaserJet Enterprise MFP M480f. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: White, Black