Hotpoint ENTMH 192A1 FW Freestanding 374 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86471
Info modified on:
03 Feb 2025, 22:46:43
Short summary description Hotpoint ENTMH 192A1 FW Freestanding 374 L Silver:
Hotpoint ENTMH 192A1 FW, 374 L, No Frost (fridge), N-T, 46 dB, 3 kg/24h, Silver
Long summary description Hotpoint ENTMH 192A1 FW Freestanding 374 L Silver:
Hotpoint ENTMH 192A1 FW. Total net capacity: 374 L. Door hinge: Right. Climate class: N-T, Noise level: 46 dB. Fridge net capacity: 308 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves: 5. Freezer net capacity: 66 L, Freezing capacity: 3 kg/24h, No Frost (freezer). Annual energy consumption: 335 kWh. Product colour: Silver