Transformers EarthSpark Twitch

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
11389
Info modified on:
17 Jun 2024, 13:19:23
Short summary description Transformers EarthSpark Twitch:
Transformers EarthSpark Twitch, 6 yr(s), Plastic, Black, Red, Yellow, 54 g
Long summary description Transformers EarthSpark Twitch:
Transformers EarthSpark Twitch. Recommended age (min): 6 yr(s), Number of transformations: 2, Number of conversion steps: 14, Material: Plastic, Product colour: Black, Red, Yellow. Weight: 54 g