GIGABYTE B360M D3P motherboard Intel B360 Express LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43995
Info modified on:
30 Oct 2024, 13:10:17
Short summary description GIGABYTE B360M D3P motherboard Intel B360 Express LGA 1151 (Socket H4) micro ATX:
GIGABYTE B360M D3P, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM
Long summary description GIGABYTE B360M D3P motherboard Intel B360 Express LGA 1151 (Socket H4) micro ATX:
GIGABYTE B360M D3P. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Parallel processing technology support: CrossFire, Maximum graphics card memory: 1024 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel