Bestway 65349 surfboard Stand Up Paddle board (SUP)

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
112969
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Bestway 65349 surfboard Stand Up Paddle board (SUP):
Bestway 65349, Stand Up Paddle board (SUP), Multicolour, 100 kg, Full color box, ATTENTION!NO PROTECTION AGAINST DROWNING! SWIMMERS ONLY!, 2740 mm
Long summary description Bestway 65349 surfboard Stand Up Paddle board (SUP):
Bestway 65349. Type: Stand Up Paddle board (SUP), Product colour: Multicolour, Maximum weight (capacity): 100 kg. Length: 2740 mm, Weight: 9.43 kg, Width: 760 mm. Quantity per shipping (inner) case: 1 pc(s), Master (outer) case length: 420 mm, Master (outer) case width: 240 mm