Beko KDVF90X cooker Freestanding cooker Electric Gas Stainless steel

https://images.icecat.biz/img/gallery/79873803_9539912096.jpg
Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
38794
Info modified on:
17 Mar 2025, 06:42:12
Short summary description Beko KDVF90X cooker Freestanding cooker Electric Gas Stainless steel:

Beko KDVF90X, Freestanding cooker, Stainless steel, Rotary, Silver, Front, Metal

Long summary description Beko KDVF90X cooker Freestanding cooker Electric Gas Stainless steel:

Beko KDVF90X. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 58 L. Oven 2 size: Small, Oven 2 power source: Electric, Oven 2 position: Top left. Oven 3 size: Large, Oven 3 power source: Electric, Oven 3 position: Top right

Embed the product datasheet into your content.