AVM FRITZ!Box 7490 + FRITZ!WLAN Stick N wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, White

https://images.icecat.biz/img/gallery/22152046_4700.jpg
Brand:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
88932
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AVM FRITZ!Box 7490 + FRITZ!WLAN Stick N wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, White:

AVM FRITZ!Box 7490 + FRITZ!WLAN Stick N, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, 3G, ADSL, Red, White

Long summary description AVM FRITZ!Box 7490 + FRITZ!WLAN Stick N wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, White:

AVM FRITZ!Box 7490 + FRITZ!WLAN Stick N. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA2, WPS. Product colour: Red, White. Cables included: LAN (RJ-45), Phone (RJ-11)

Embed the product datasheet into your content.