ASUS Chromebook Flip C213NA-BU0058-BR Intel® Celeron® N3350 29.5 cm (11.6") Touch screen HD+ 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51696
Info modified on:
02 Jun 2025, 17:37:22
Short summary description ASUS Chromebook Flip C213NA-BU0058-BR Intel® Celeron® N3350 29.5 cm (11.6") Touch screen HD+ 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
ASUS Chromebook Flip C213NA-BU0058-BR, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1600 x 900 pixels, 4 GB, 32 GB
Long summary description ASUS Chromebook Flip C213NA-BU0058-BR Intel® Celeron® N3350 29.5 cm (11.6") Touch screen HD+ 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:
ASUS Chromebook Flip C213NA-BU0058-BR. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor: N3350, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey