ASUS EN9800GT/DI/512MD3 NVIDIA GeForce 9800 GT GDDR3
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50019
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN9800GT/DI/512MD3 NVIDIA GeForce 9800 GT GDDR3:
ASUS EN9800GT/DI/512MD3, GeForce 9800 GT, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express 2.0
Long summary description ASUS EN9800GT/DI/512MD3 NVIDIA GeForce 9800 GT GDDR3:
ASUS EN9800GT/DI/512MD3. Graphics processor family: NVIDIA, Graphics processor: GeForce 9800 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Active