Acer One 14 Z1402-P8QK Intel® Pentium® 3556U Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49266
Info modified on:
23 Jan 2025, 18:49:37
Short summary description Acer One 14 Z1402-P8QK Intel® Pentium® 3556U Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black:
Acer One 14 Z1402-P8QK, Intel® Pentium®, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description Acer One 14 Z1402-P8QK Intel® Pentium® 3556U Laptop 35.6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black:
Acer One 14 Z1402-P8QK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: 3556U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Linux Linpus. Product colour: Black