location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra 880247-031D printer label White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
880247-031D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
880247-031D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375034327
Category:
Print your own professional looking labels!
Printer Labels Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:53:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra 880247-031D printer label White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - Rectangle White
  • - Material: Polyester
  • - Print technology: Thermal transfer
  • - Adhesive type: Permanent
  • - Labels per pack: 2100 pc(s)
More>>>
Short summary description Zebra 880247-031D printer label White Self-adhesive printer label:
This short summary of the Zebra 880247-031D printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra 880247-031D, White, Self-adhesive printer label, Polyester, Thermal transfer, Permanent, Gloss

Long summary description Zebra 880247-031D printer label White Self-adhesive printer label:
This is an auto-generated long summary of Zebra 880247-031D printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.

Zebra 880247-031D. Product colour: White, Label type: Self-adhesive printer label, Material: Polyester. Label width: 5,1 cm, Label height: 3,2 cm, Core diameter: 2,5 cm. Labels per pack: 2100 pc(s), Labels per roll: 2100 pc(s)

Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)