Yato YT-80704 shoes

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172
Info modified on:
03 May 2024, 03:03:35
Bullet Points Yato YT-80704 shoes:
  • - High work shoes from the Gora S3 & nbsp; series is a model with a stroke struggle with a steel lift, a steel anti -routine insert and a fragment of the sole that prevents damage in this part. Natural leather and compact structure limit the transmission and absorption of water. Special inserts made of durable Oxford material with a mesh structure improve air circulation and make the shoes in their class extremely airy. Basic data The upper material: Facing leather soles: PU/PU foot protection Category: S3 slip resistance: SRC Steel lifter resistant to impact with energy up to 200 J and crushing up to 15 kN Steel anti -lever insole, which protects the foot from the ground against surgery piercing Elements with pressure up to 1100 n absorption of impacts under the heel, reduces the fatigue of the feet during long -term walking compact. The structure limits the transmission and absorption of water sole with grooves, oil -resistant, anti -electrostatic and anti -slip. Oxford type with mesh structure improves air circulation compatibility in the requirements of EN 20345 standard
Long product name Yato YT-80704 shoes:

High-Cut Safety Boots Gora S3 S. 42

Short summary description Yato YT-80704 shoes:

Yato YT-80704, 1 pc(s)

Long summary description Yato YT-80704 shoes:

Yato YT-80704. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.