Yato YT-80627 shoes

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288
Info modified on:
03 May 2024, 03:03:28
Bullet Points Yato YT-80627 shoes:
  • - Working shoes with a sports design from the PUBS SB P series designed for maximum comfort for many hours of work in dry conditions. A breathable upper lined with a sponge material from the inside ensures air circulation and a pleasant fit to the upper part of the foot. A special insert with comfortable foam perfectly supports the fingers, metatarsus and heel, in the thickest place it is up to 10 mm. Both rubber soles, a comfortable insert and anti -rolling insert are flexible and, unlike shoes with a traditional sole with PU and a steel insert, are not limited by the bends of the metatarsus. The protection of the foot, and specifically to the fingers is complemented by a stroke struggle. Basic data The upper material: microfiber leather and airy plastic mesh of the soles: Gum Protection Foot Protection Category: SB P slip resistance: Steel grade The foot from the ground before piercing with sharp elements with a pressure up to 1100 n foam insert with increased comfort, anti -slip and flexible rubber sole. Additional information. A cup -shaped information hole in the shape of a cup makes it easier to insert and download the shoe compatibility in the requirements of the EN 20345 standard
Long product name Yato YT-80627 shoes:

Sport Safety Shoes 'Pubs' Sbp Size 46

Short summary description Yato YT-80627 shoes:

Yato YT-80627, 1 pc(s)

Long summary description Yato YT-80627 shoes:

Yato YT-80627. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.