Yato YT-80530 shoes

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251
Info modified on:
03 May 2024, 03:02:01
Bullet Points Yato YT-80530 shoes:
  • - The working shoes from the Prime SB P series with a certified lift and anti -shot insert were designed for high comfort of many hours of work in dry conditions. They protect both fingers and the bottom of the foot against a serious injury. A breathable upper lined with a flexible material with a sponge ensures air circulation and a pleasant fit to the upper part of the foot. The sole made of durable polyurethane with an airbag under the heel and a special insert with popcorn structure very well absorb the foot. The insert perfectly supports the fingers, metatarsal and heel. In & nbsp; the thickest place is up to 9 mm. Protection against soles is guaranteed by a flexible, made of material used for the production of bulletproof vests, an anti -leaking insert with a thickness of up to 4 mm. The fingers protect the stroke stroke. A reflective belt was sewn in from the upper from the outside of the shoe. Basic data: upper material: Air mesh mesh soles: polyurethane foot protection: Category: SB P Slip resistance: Steel SRRA LIGHT WIFT. Before piercing with sharp elements with a pressure up to 1100 N, a three -layer popcorn design insert with increased comfort, in the thickest place is up to 9 mm. Non -slip and flexible sole with PU Additional information: built -in heel area with additional material resistant to abrasion compatibility in the requirements of the EN 20345 standard
Long product name Yato YT-80530 shoes:

Safety Shoes Prime Sbp Size 39

Short summary description Yato YT-80530 shoes:

Yato YT-80530, 1 pc(s)

Long summary description Yato YT-80530 shoes:

Yato YT-80530. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.