Yato YT-73702 safety eyewear

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
354
Info modified on:
03 May 2024, 02:58:41
Bullet Points Yato YT-73702 safety eyewear:
  • - Protective eyewear YT-73702 with clear lenses housed in comfort-enhanced frames. The lenses have been coated with anti-fog and anti-scratch* coatings. The former prevents fogging of the glassesó the latter protects against excessive scratching. Glasses of the highest optical class do not distort the image, and also protectós from harmful UV radiation. The frames have been retrofitted with a removable EVA foam frame, whichóra reduces contact of hard elementsóaround the eyes. Weighing just 31 gramsów and with soft, flexible, non-slip temple endsów, the glassesów hardly feel on the head.
  • - optical class: 1 - highest quality field of view, recommended for continuous use
  • - UV filter: designation 2C-1.2 - for professional use
  • - certified resistance to extreme temperature particles - designation T
  • - lens material: polycarbonate
  • - frame material: polypropylene + TPPE and EVA frame
  • - The glasses have been certified for mechanical strength at F level, that is, they can withstand the impact of a steel particle with a diameter of 6mm, weight of 0.86g and speed of 45m/s. They meet the requirements of EN 166
  • - *Non-certified coatings in YT-73702 provide almost the same quality of performance as those marked N and K, but they degrade faster over time, and may not provide the same properties for more than a season or two with improper storage. Eyeglasses with certified coatings róalso are in our offer, such as YT-73766.
Long product name Yato YT-73702 safety eyewear:

Safety Glasses Comfort+ Transparent

Short summary description Yato YT-73702 safety eyewear:

Yato YT-73702, 1 pc(s)

Long summary description Yato YT-73702 safety eyewear:

Yato YT-73702. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.