XD Enjoy XDEMESC01 audio turntable Belt-drive audio turntable Black Automatic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2779
Info modified on:
28 Jan 2021, 13:43:56
Short summary description XD Enjoy XDEMESC01 audio turntable Belt-drive audio turntable Black Automatic:

XD Enjoy XDEMESC01, Belt-drive audio turntable, Automatic, Black, 33,45,78 RPM, 33,45,78 RPM, SD

Long summary description XD Enjoy XDEMESC01 audio turntable Belt-drive audio turntable Black Automatic:

XD Enjoy XDEMESC01. Type: Belt-drive audio turntable, Operation: Automatic, Product colour: Black. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter output voltage: 5 V. Width: 350 mm, Depth: 260 mm, Height: 115 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.