Long product name X-Rite SpectroEye densitometer Black, Blue
:
Densitometer SpectroEye LT
The long product name of X-Rite SpectroEye densitometer Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Densitometer SpectroEye LT
More>>>
Short summary description X-Rite SpectroEye densitometer Black, Blue:
This short summary of the X-Rite SpectroEye densitometer Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.
X-Rite Densitometer SpectroEye, LCD, RS-232, 220 - 240 V 50 - 60 Hz, Nickel-Metal Hydride (NiMH), 990 g, 245 mm
Long summary description X-Rite SpectroEye densitometer Black, Blue:
This is an auto-generated long summary of X-Rite SpectroEye densitometer Black, Blue based on the first three specs of the first five spec groups.
X-Rite Densitometer SpectroEye. Display: LCD. Interface: RS-232. Power requirements: 220 - 240 V 50 - 60 Hz, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 990 g, Width: 245 mm, Depth: 83 mm. Product colour: Black, Blue