location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Water block

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Watercool Check ‘Watercool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heatkiller GPU-X³ GTX 690 "Hole Edition"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15530
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘Watercool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Watercool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Water block
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Water block
  • - Material: Copper, Polyoxymethylene (POM), Stainless steel
  • - Gold, Stainless steel
Long product name Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Water block :
The long product name of Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Water block. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heatkiller GPU-X³ GTX 690 "Hole Edition"
More>>>
Short summary description Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Water block:
This short summary of the Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Water block data-sheet is auto-generated and uses the product title and the first six key specs.

Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition", Water block, Copper, Polyoxymethylene (POM), Stainless steel, Gold, Stainless steel, 118 mm, 262 mm, 11,5 mm

Long summary description Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Water block:
This is an auto-generated long summary of Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Water block based on the first three specs of the first five spec groups.

Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition". Type: Water block, Material: Copper, Polyoxymethylene (POM), Stainless steel, Product colour: Gold, Stainless steel. Width: 118 mm, Depth: 262 mm, Height: 11,5 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 03:17:41
Uk has collected 3 expert reviews for Watercool Heatkiller GPU-X³ GTX 690 "Hole Edition" Water block but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%