Walther Design KV100G picture frame Single picture frame Gold

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5096
Info modified on:
11 Mar 2024, 09:14:46
Long product name Walther Design KV100G picture frame Single picture frame Gold:

New Lifestyle plastic f. Gold 700x1000

Short summary description Walther Design KV100G picture frame Single picture frame Gold:

Walther Design KV100G, Single picture frame, Plastic, Gold, Wall, 50 x 70 cm, Rectangular

Long summary description Walther Design KV100G picture frame Single picture frame Gold:

Walther Design KV100G. Type: Single picture frame, Material: Plastic, Product colour: Gold. Width: 16,5 mm, Depth: 712 mm, Height: 1011 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.