location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Chase Learning Watch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chase Learning Watch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-199523
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761995235
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Chase Learning Watch:
This short summary of the VTech Chase Learning Watch data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Chase Learning Watch, 3 yr(s), Dutch, 73,3 g, Blue

Long summary description VTech Chase Learning Watch:
This is an auto-generated long summary of VTech Chase Learning Watch based on the first three specs of the first five spec groups.

VTech Chase Learning Watch. Recommended age (min): 3 yr(s), Languages support: Dutch. Weight: 73,3 g. Product colour: Blue

Design
Product colour *
Blue
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Problem solving skills training, Math & counting learning
Audio
Music playback
No
Sounding
No
Speaking function
Yes
Power
Power source type *
Battery
Batteries required
Yes
Number of batteries supported
1
Battery type
CR2450
Rechargeable
No
Weight & dimensions
Width
52,5 mm
Depth
27,9 mm
Height
220,7 mm
Weight & dimensions
Weight
73,3 g
Packaging data
Package width
150 mm
Package depth
58 mm
Package height
216 mm
Package weight
170 g
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
720 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet
120 pc(s)
Number of cartons per pallet layer
24 pc(s)
Harmonized System (HS) code
9503008700
Package volume
1879,2 cm³
Master (outer) case width
314 mm
Master (outer) case length
167 mm
Master (outer) case height
236 mm
Master (outer) case weight
1,17 kg
Master (outer) case volume
12375,37 cm³
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761995237
Supplier features
Assembly required
No
Brand Image Product code Product Stock Price from
VTech PAW Patrol Skye Learning Watch VTech PAW Patrol Skye Learning Watch
(show image)
80-199582 Skye Learning Watch
VTech PAW Patrol Marshall Learning Watch VTech PAW Patrol Marshall Learning Watch
(show image)
80-199562 Marshall Learning Watch