Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - A screwdriver with a ratchet with interchangeable Bits from Vorel 65105. It has a solid handle with an ergonomic shape, equipped with a ratchet with a switch - right, left, blockade. Packed in a practical case made of durable plastic.
Long product name VOREL 65105 screwdriver bit
:
25Pcs Ratchet Screwdriver Set
The long product name of VOREL 65105 screwdriver bit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
25Pcs Ratchet Screwdriver Set
More>>>
Short summary description VOREL 65105 screwdriver bit:
This short summary of the VOREL 65105 screwdriver bit data-sheet is auto-generated and uses the product title and the first six key specs.
VOREL 65105, 1/4", Polypropylene (PP), Steel, 25 pc(s)
Long summary description VOREL 65105 screwdriver bit:
This is an auto-generated long summary of VOREL 65105 screwdriver bit based on the first three specs of the first five spec groups.
VOREL 65105. Drive size: 1/4", Material: Polypropylene (PP), Steel. Quantity per pack: 25 pc(s)