ViceVersa 46283 Green Countertop Round Electronic kitchen scale

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
508
Info modified on:
20 Mar 2023, 19:04:07
Short summary description ViceVersa 46283 Green Countertop Round Electronic kitchen scale:

ViceVersa 46283, Electronic kitchen scale, 5 kg, 1 g, Green, Plastic, Countertop

Long summary description ViceVersa 46283 Green Countertop Round Electronic kitchen scale:

ViceVersa 46283. Type: Electronic kitchen scale, Maximum weight capacity: 5 kg, Accuracy: 1 g. Width: 240 mm, Depth: 240 mm, Height: 50 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.