location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent SwitchView MM1 2-port KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView MM1 2-port KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SVPUA10-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent SwitchView MM1 2-port KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 2048 x 1536 pixels
Long product name Vertiv Avocent SwitchView MM1 2-port KVM switch Black :
The long product name of Vertiv Avocent SwitchView MM1 2-port KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent SwitchView MM1 PS/2 and USB KVM Switch 2-port with audio device sharing
More>>>
Vertiv Avocent SwitchView MM1 2-port KVM switch Black:
The official description of Vertiv Avocent SwitchView MM1 2-port KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent SwitchView MM1 PS/2 and USB KVM Switch, 2-port with audio device sharing. SwitchView MM1 2-port KVM switch lets you switch between USB or PS/2 systems and share speakers and microphone between PCs. Includes error free boot up with keyboard and mouse emulation

SUPPORTED HARDWARE
- Computers: PS2 or USB (1.1)
- Monitors: (VGA, SVGA, XGA, QVGA, SXGA, UXGA, QXGA) Maximum resolution of 2048 X1536
- Peripherals: PS/2 Keyboard, PS/2 Mouse, IntelliMouse (PS/2 only), IBM Scroll Point, Logitech 2 Button, Logitech Trackball Scroller, Microsoft Trackball Scroller, Microsoft Scroller, Microsoft Intelleye Five Button

Short summary description Vertiv Avocent SwitchView MM1 2-port KVM switch Black:
This short summary of the Vertiv Avocent SwitchView MM1 2-port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent SwitchView MM1 2-port KVM Switch, 2048 x 1536 pixels, Black

Long summary description Vertiv Avocent SwitchView MM1 2-port KVM switch Black:
This is an auto-generated long summary of Vertiv Avocent SwitchView MM1 2-port KVM switch Black based on the first three specs of the first five spec groups.

Vertiv Avocent SwitchView MM1 2-port KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Weight: 450 g. Connectivity technology: Wired, Power supply type: 9V DC, 1A, Dimensions (WxDxH): 139,7 x 88,9 x 43 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Product colour *
Black
LED indicators
Yes
Weight & dimensions
Weight
450 g
Other features
Connectivity technology
Wired
Power supply type
9V DC, 1A
I/O ports
- audio
Dimensions (WxDxH)
139,7 x 88,9 x 43 mm
Compatibility
PCs
Compliance industry standards
En55022 Class B, EN55024,61000-3-2,6100-3-3, FCC 15 Class B, CE
Ports quantity
2
Country Distributor
United Kingdom 1 distributor(s)