location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N785-CH75W-AC power supply unit 75 W 3U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Power Supply for Tripp Lite N785-CH12 Media Converter Chassis, 75W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N785-CH75W-AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332267061 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:54:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N785-CH75W-AC power supply unit 75 W 3U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supplies AC power to a media converter installation using Tripp Lite’s N785-CH12
  • - Multiple power supplies provide primary and redundant power to prevent downtime
Warranty: 3-year limited warranty
Long product name Tripp Lite N785-CH75W-AC power supply unit 75 W 3U Black :
The long product name of Tripp Lite N785-CH75W-AC power supply unit 75 W 3U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Power Supply for Tripp Lite N785-CH12 Media Converter Chassis, 75W
More>>>
Tripp Lite N785-CH75W-AC power supply unit 75 W 3U Black:
The official description of Tripp Lite N785-CH75W-AC power supply unit 75 W 3U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

75W AC power supply provides primary or redundant power to your media converter installation.

Powers Your Tripp Lite N785-CH12 12-Port Media Converter Chassis
This 75-watt AC power supply works with the Tripp Lite N785-CH12 media converter chassis to provide redundant power that helps prevent unwanted and expensive downtime. One N785-CH75W-AC comes pre-installed with the N785-CH12 to provide primary power. An additional power supply is also recommended as a replacement part.

Short summary description Tripp Lite N785-CH75W-AC power supply unit 75 W 3U Black:
This short summary of the Tripp Lite N785-CH75W-AC power supply unit 75 W 3U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N785-CH75W-AC, 75 W, 90 - 240 V, 50 - 60 Hz, 2 A, Server, 3U

Long summary description Tripp Lite N785-CH75W-AC power supply unit 75 W 3U Black:
This is an auto-generated long summary of Tripp Lite N785-CH75W-AC power supply unit 75 W 3U Black based on the first three specs of the first five spec groups.

Tripp Lite N785-CH75W-AC. Total power: 75 W, AC input voltage: 90 - 240 V, AC input frequency: 50 - 60 Hz. Purpose: Server, Power supply unit (PSU) form factor: 3U, Country of origin: Taiwan. Product colour: Black. Width: 59 mm, Depth: 230 mm, Height: 133 mm. Package width: 235 mm, Package depth: 264,9 mm, Package height: 86,1 mm

Power
Total power *
75 W
AC input voltage *
90 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Performance
80 PLUS certification *
No
Purpose *
Server
Power supply unit (PSU) form factor *
3U
Country of origin
Taiwan
Design
Product colour
Black
LED indicators
Yes
On/off switch
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
59 mm
Depth
230 mm
Height
133 mm
Packaging data
Package width
235 mm
Package depth
264,9 mm
Package height
86,1 mm
Package weight
1,7 kg
Package type
Box
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS
Logistics data
Master (outer) case width
389,9 mm
Master (outer) case length
500,1 mm
Master (outer) case height
365 mm
Master (outer) case weight
14 kg
Harmonized System (HS) code
8517,62,0090
Quantity per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332267068
Brand Image Product code Product Stock Price from
Tripp Lite N785-CH75W-DC power supply unit 75 W 3U Black Tripp Lite N785-CH75W-DC power supply unit 75 W 3U Black
(show image)
N785-CH75W-DC DC Power Supply for Tripp Lite N785-CH12 Media Converter Chassis, 75W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)