Bullet Points HyperX Rubber Keycaps Keyboard cap
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Keyboard Keyboard cap
- - Red
- - Thermoplastic elastomer (TPE)
- - Quantity per pack: 19
Long product name HyperX Rubber Keycaps Keyboard cap
:
The long product name of HyperX Rubber Keycaps Keyboard cap. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HyperX Rubber Keycaps - Gaming Accessory Kit - Red (US Layout), 19 Keys, Red
More>>>
HyperX Rubber Keycaps Keyboard cap:
The official description of HyperX Rubber Keycaps Keyboard cap as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Get a better feel for your game.
Install a set of HyperX Rubber Keycaps and get a better feel for your keyboard. This accessory kit is a set of 19 rubberized, textured keycaps that provides a different tactile feel for the most important keys for your favorite games, so you’ll intuitively know you’re on the right keys. They’re available in 3 different colors and fit HyperX mechanical keyboards, as well as most other mechanical key switches. HyperX Rubber Keycaps feature a bold, wide font designed to let light shine through, and come with an included keycap removal tool.
Short summary description HyperX Rubber Keycaps Keyboard cap:
This short summary of the HyperX Rubber Keycaps Keyboard cap data-sheet is auto-generated and uses the product title and the first six key specs.
HyperX Rubber Keycaps, Keyboard cap, Thermoplastic elastomer (TPE), 1,4 mm, Red
Long summary description HyperX Rubber Keycaps Keyboard cap:
This is an auto-generated long summary of HyperX Rubber Keycaps Keyboard cap based on the first three specs of the first five spec groups.
HyperX Rubber Keycaps. Product type: Keyboard cap, Device type: Keyboard, Brand compatibility: HP, Compatibility: HyperX Mechanical Keyboards, Cherry MX Steam Style keyboards, Material: Thermoplastic elastomer (TPE). Thickness: 1,4 mm. Product colour: Red