location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T640 + Windows 2019 Standard + 623-BBCY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WC10+634-BSFX+623-BBCY
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2019 Standard
  • - Intel Xeon Silver 4210R (13.75MB Cache, 2.4GHz)
  • - 16GB DDR4-SDRAM (1 x 16) & 480GB SSD
  • - iDRAC9 Enterprise
Long product name DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard :
The long product name of DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4210R (13.75MB Cache, 2.4GHz), 16GB DDR4-SDRAM, 480GB SSD, DVD-RW, LAN, PERC H730P 2GB, iDRAC9 Enterprise, 750W, Windows Server 2019 Standard
More>>>
DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard:
The official description of DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful, versatile and scalable
Scale as your workloads evolve, with peak 2-socket server performance and huge internal storage capacity.

Short summary description DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard:
This short summary of the DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY, 2,4 GHz, 4210R, 16 GB, DDR4-SDRAM, 480 GB, Tower (5U)

Long summary description DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard:
This is an auto-generated long summary of DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard based on the first three specs of the first five spec groups.

DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY. Processor family: Intel Xeon Silver, Processor frequency: 2,4 GHz, Processor model: 4210R. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 750 W. Operating system installed: Windows Server 2019 Standard. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
4210R
Processor frequency *
2,4 GHz
Processor boost frequency
3,2 GHz
Processor cores
10
Processor cache
13,75 MB
Number of processors installed
1
Thermal Design Power (TDP)
100 W
Processor socket
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
20
Processor operating modes
64-bit
Processor codename
Cascade Lake
Tcase
84 °C
Maximum internal memory supported by processor
1,02 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
SSE4.2, AVX, AVX 2.0, AVX-512
Scalability
2S
Embedded options available
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory ranking
2
Memory slots
24x DIMM
Memory layout (slots x size)
1 x 16 GB
Memory data transfer rate
3200 MT/s
Storage
Total storage capacity *
480 GB
Number of hard drives supported
16
Supported HDD sizes
2.5"
Number of SSDs installed
1
Solid-state drive capacity
480 GB
Solid-state drive interface
SATA
Supported RAID controllers
PERC H730P 2GB
Hot-Plug support
Yes
Optical drive type *
DVD-RW
Supported storage drive interfaces
SAS, Serial ATA III
Graphics
On-board graphics card model
Not available
Network
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
VGA (D-Sub) ports quantity
1
Ports & interfaces
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Tower (5U)
Product colour
Black
Performance
Remote administration
iDRAC9 Enterprise
Software
Operating system installed *
Windows Server 2019 Standard
Compatible operating systems *
- Canonical Ubuntu Server LTS - Citrix Hypervisor - Microsoft Windows Server with Hyper-V - Red Hat Enterprise Linux - SUSE Linux Enterprise Server - VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
197098
Power
Redundant power supply (RPS) support *
No
Power supply *
750 W
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
304,5 mm
Depth
692,8 mm
Height
443,5 mm
Package width
905 mm
Package depth
616 mm
Package height
598 mm
Package weight
40,9 kg
Packaging content
Cables included
AC
Disclaimer DELL PowerEdge T640 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard:
Disclaimer

Actual configuration might differ from illustration