location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q5500MF021NC
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black
  • - 25,6 cm (10.1") 1280 x 800 pixels IPS
  • - Intel Atom® 1,5 GHz
  • - 30 GB SSD Card reader integrated
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 38 Wh 5240 mAh 9 h
  • - Windows 7 Professional 32-bit
Warranty: 2 years Collect & Return
Long product name Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black :
The long product name of Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STYLISTIC Q550, Intel Atom Z670 (1.5GHz, 512KB), 25.7cm (10.1"), IPS 1280x800pixel 16:10 500:1 400cd/m² Anti-glare Touchscreen, 2GB (1x 2GB) DDR2 800MHz RAM, 30GB SATA 2.5" SSD, IEEE 802.11 a/b/g/n, UMTS, GPS, Bluetooth 3.0, WebCams 1.3MP & 0.3MP, HDMI, Intel GMA 600, Microsoft Windows 7 Professional 32-bit, 860g
More>>>
Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:
The official description of Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPECIAL FEATURES FUJITSU STYLISTIC Q550
The Fujitsu STYLISTIC Q550 is the first Slate PC that really works for you whether you are a prosumer, work in business, government or SME. It combines a brilliant display with precise and pressure sensitive pen input plus a touch screen for multiple touch input. It brings you the ideal tools for creating data and collaborating. The Windows® 7 operating system integrates perfectly with your existing IT infrastructure and enables hardware based security to meet your most stringent requirements. It’s a Slate PC that works for your business!

- The new Intel® Atom™ processor Z670.
- genuine Windows® 7 Professional.
- Ergonomic design.
- Brilliant 10.1-inch display.
- Multiple touch input.
- Pen based handwriting recognition.
- Full workday battery life.

HIGHEST SECURITY
You can get logged in and working fast and secure with the built in fingerprint and SmartCard readers. If you lose your device or it’s stolen, Advanced Theft Protection will allow administrators to track, recover and if necessary delete the data on missing slates. You and your organization can rest easy knowing that the STYLISTIC Q550 comes with the highest security standards.

SUPERIOR ERGONOMICS
The STYLISTIC Q550 is Fast-On, with a balanced weight distribution and a special coating to keep it in your hands. The screen image auto-rotates and reflows your content so you’ll always be looking at your work right side up.

MAXIMUM CONNECTIVITY
You’ll always be connected to your work through the internet no matter where you are with embedded mobile broadband. You’ll be able to work more efficiently because you’ll never have to hunt for a hotspot again. With WLAN, Bluetooth and optional GPS you won’t lack for a way to connect with the world and stay on track.

ACTIVE PEN INPUT
Active pen input is just like writing on paper. It gives you the power to fill out forms, mark up plans, and brainstorm with all of the benefits of electronic collaboration. Edit, share, and save your electronic documents with all the familiarity, flexibility and exactitude of paper.

SWAPPABLE BATTERY
You work all day, so your slate has to keep up. The STYLISTIC Q550 gives you power to work all day long, and your battery is detachable in case you’ve got to work overtime. You’ll never be stuck searching for a socket when you should closing the deal.

Short summary description Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This short summary of the Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC Q550, 25,6 cm (10.1"), 1280 x 800 pixels, 30 GB, 2 GB, Windows 7 Professional, Black

Long summary description Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC Q550. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 30 GB. Processor frequency: 1,5 GHz, Processor family: Intel Atom®. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 860 g. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
400 cd/m²
Touch technology
Multi-touch
Native aspect ratio
16:10
Processor
Processor family *
Intel Atom®
Processor frequency *
1,5 GHz
Processor cache
0,512 MB
Motherboard chipset
Intel SM35 Express
Memory
Internal memory *
2 GB
Maximum internal memory
2 GB
Memory clock speed
800 MHz
Storage
Internal storage capacity *
30 GB
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC
Storage media *
SSD
Solid-state drive interface
Serial ATA
Graphics
Graphics card family
Intel
Graphics card
GMA 600
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
1
Audio system
Realtek ALC269
Camera
Built-in camera
Yes
Main camera resolution (numeric)
1,3 MP
Second camera
Yes
Second camera resolution
0,3 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Ports & interfaces
USB 2.0 ports quantity
1
HDMI ports quantity
1
Microphone in
No
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
Yes
Trusted Platform Module (TPM)
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system version
Professional
Operating system installed *
Windows 7 Professional
Trial software
Norton Internet Security
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
5240 mAh
Battery capacity
38 Wh
Number of battery cells
4
Battery life (max)
9 h
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
2,1 A
Weight & dimensions
Width
275 mm
Depth
192 mm
Height
16,2 mm
Weight
860 g
Certificates
Certification
WMI, TÜV GS, CE, CE!, CB, IT-Eco, EN 60601-1-2:2007, HCT, HCL entry, WHQL, RoHS, WEEE, GOST-R
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Other features
Internal modem
No
SIM card support
Yes
Compatible operating systems
Microsoft Windows 7 Home Premium 32-bit
Memory slots
1x SO DIMM
Power supply type
AC/DC
Pre-installed software
Fujitsu Infinity Lounge, Tablet Button Utility, Application Panel, Power Saving Utility, Auto Rotation Utility, Display Manager, Adobe Acrobat Reader, Plugfree Network
HDD user password
Yes
TV tuner integrated
No
Battery recharge time (off)
4 h
Contrast ratio (typical)
500:1
External video modes resolution (max)
1280 x 800 pixels
Docking connector
Yes
Solid-state drive capacity
30 GB
Wi-Fi
Yes
Memory layout (slots x size)
1 x 2 GB
On-board graphics card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:37:13
Uk has collected 60 expert reviews for Fujitsu STYLISTIC Q550 3G Intel Atom® 30 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-08 02:37:06
Buying a Windows tablet before Windows 8 comes out? It's not a bad idea if you want the Windows 7 tablet features like running PC apps and handwriting recognition now and Fujitsu's Stylistic Q550 combines the power of Windows with a touch screen and s...
Good Sturdy, well-built, good battery life and removable battery...
Bad No stylus slot, poor performance, price...
Bottom line The Atom CPU and underpowered graphics mean the Q550 doesn't make the most of the Windows features that you want a tablet PC for in the first place...
60%
theregister.co.uk
Updated:
2011-10-08 02:37:06
Fujitsu is pitching its latest Windows 7 tablet directly at the enterprise and business markets. That’s a wise move because Windows in its current form is never going to hold a candle to iOS and Android Honeycomb in terms of consumer usability. It also...
Bottom line There’s no denying that the Q550 comes with all the bells and whistles and the digitising kit will appeal to some but the fundamental gutlessness of the underpinnings makes it hard for me to give it an unqualified recommendation. I’m not even sure tha...
65%
techradar.com
Updated:
2011-10-08 02:37:07
In attempting to avoid the crowded ranks of traditional consumer tablets, Fujitsu has aimed its new tablet, the Stylistic Q550, squarely at the business community. As such, it shuns the popular Android operating system and comes loaded with Windows 7 P...
Good Connectivity, Swappable battery packs, Matt TFT screen, Fingerprint scanner...
Bad Sluggish performance, Unresponsive touchscreen, Can get hot after extended use...
40%
itpro.co.uk
Updated:
2011-10-08 02:37:08
Public attention may be focussed on the Apple iPad and other finger-operated touchscreen tablets, but there are still manufacturers dutifully making stylus-driven Windows tablets. The Stylistic Q550 is the latest Windows 7 tablet from Fujitsu and it's the...
Bottom line Although Windows tablets have always been niche products, we still had high hopes for the Stylistic Q550 given its robust build and useful security features. However, unless security is of overriding importance we can't recommend the Q550 due to its hi...
33%
itreviews.com
Updated:
2011-10-08 02:37:09
Tablets are all the rage at the moment, but there's a big difference between a tablet for the everyday consumer such as the Apple iPad 2, and one that's aimed at the business community. Presently, Windows is the operating system of choice for business...
Good Infinity Lounge is a nice touch; good battery life...
Bad No slot to store the digital stylus; slightly heavy.
Bottom line The Fujitsu Stylistic Q550 looks fine, but it's a bit heavy - and we'd have liked to see some sort of housing in the chassis for its stylus. Infinity Lounge has potential, though, and we'd like to see it expanded. The storage quota definitely needs a b...
60%
zdnet.co.uk
Updated:
2011-10-08 02:37:09
As we've noted before, Windows is a far from ideal tablet operating system — but manufacturers continue to use it on their tablets, so there's clearly a market. Fujitsu's latest Windows 7 tablet is the 10.1in. Stylistic Q550. A relatively small and neat device...
Good Solid physical design, Removable battery, Good battery life...
Bad No stylus housing on the chassis, Relatively heavy, Screen visibility is not great outdoors, Moderate performance, Short on internal storage...
Bottom line We rather like the Fujitsu Stylistic Q550's overall design: it's not particularly eye-catching, but it is very functional — and although the tablet is on the heavy side, it ought to be robust. We appreciate the removable battery too, as this will help...
69%
techadvisor.co.uk
Updated:
2011-10-08 02:37:11
Fujitsu Stylistic Q550 is a tablet device designed for enterprise customers. It has to be said from the outset that the Fujitsu Stylistic Q550 slate device is not intended for the consumer market - it's not in direct competition with the iPad or any An...
Bottom line The Stylistic Q550 is an Intel 'Oak Trail' based tablet that runs Windows 7. It's designed for enterprise users and has lots of security features to prove it. It's not awfully fast and it can sometimes feel downright sluggish, but as Fujitsu told us: i...
60%
v3.co.uk
Updated:
2011-10-08 02:37:11
Fujitsu's Stylistic Q550 is aiming to trump rivals in the nascent business tablet market by combining the design and form factor of a consumer device with the management and application compatibility advantages of a full Windows 7 client. Announced in...
Good Compatible with Windows apps and infrastructure, removable battery, good security including self-encrypting SSD...
Bad Relatively heavy, sluggish performance, no slot for stowing stylus, 2GB memory limit...
Bottom line The Stylistic Q550 works well as a Windows 7 tablet and boasts better security features than most other tablets, making it worth evaluating for business customers. However, its performance is only on a par with a typical netbook, and it's quite heavy...
80%
Zdnet.com.au
Updated:
2011-11-04 15:00:56
Tweet Submit Design Fujitsu's pitch for the AU$1688 Stylistic Q550 is that it's a business machine, and, at least aesthetically, it's not adorned with much in the way of smooth curves or shiny metal. Measuring in at 275x192x16.2mm and weighing a min...
Good Reasonable battery life for a Windows 7 Tablet, Full Windows 7 functionality...
Bad Expensive for such a slow performer, Windows 7 works with touch — but not well, Screen orientation will put you in a spin.
Bottom line Businesses with very specific Windows 7 tablet needs may find some value in the Q550, but it's a very slow performer at a serious asking price that is otherwise easily passed over.
61%
goodgearguide.com.au
Updated:
2011-11-04 15:00:56
Fujitsu Stylistic Q550 review: A tablet device designed for enterprise customers PC World Australia (online) 14 / 07 / 11 Bottom Line: The Stylistic Q550 is an Intel 'Oak Trail' based tablet that runs Windows 7. It's designed for enterprise users and...
60%
computeractive.co.uk
Updated:
2011-11-09 01:23:32
This tablet computer runs Windows 7 and is aimed mainly at business users, but it is an interesting example of the technology.The 10in screen has an anti-gloss coating, which worked well at removing the glare we normally see on tablets with ‘shiny' scr...
Good Windows 7 can be useful...
Bad Barely runs Windows usably; heavy and slow; overpriced...
Bottom line Even as a device for business, this tablet is poor...
40%
gadgetspeak.com
Updated:
2012-04-25 01:02:41
This is a Tablet designed for business use. This means that it will not be cheap and just for once the screen surround will not be shiny black so although the fingermarks will still be there they will not show up unless you look...
64%
alphr.com
Updated:
2012-12-11 04:36:41
With the ever-increasing popularity of Android tablets, it might seem strange that Fujitsu should release the Windows 7-based Stylistic Q550, but the company is targeting its new tablet squarely at the business and education markets. Normally, this kind o...
Bottom line A rugged Windows 7 tablet with good connectivity and a non-reflective screen – but performance is sluggish...
50%
businesscomputingworld.co.uk
Updated:
2013-02-14 04:35:56
The market is overflowing with consumer tablets, but it’s only recently that IT manufacturers have started to target corporate users with devices more suitable to business use. Sure Apple’s iPad has made its way in the travel bags of many executives—alon...
70%
howtospendit.ft.com
Updated:
2013-11-06 02:27:20
I was beyond surprised. Fan of the iPad though I am (at least when I remember I have one and turn it on), I am still duty-bound to admit that it's not a wholly suitable device for what you might, if you couldn't think of your own expression, call content...
0%
apcmag.com
Updated:
2014-03-20 01:33:48
This tablet is a great stab at creating the high end business or enterprise class tablet PC. It's loaded with hardware security features, like a smartcard reader, TPM, fingerprint reader and disk encryption. All the necessities to get the tick of app...
60%
whatlaptop.co.uk
Updated:
2014-03-26 01:19:36
Shunning the clamour of Android and tipping its hat to the success of iOS, Japanese giant Fujitsu has fixed on Windows 7 Professional as the operating system of choice for its new business tablet, the Stylistic Q550.Yesterday What Laptop spent some time g...
0%
thunderbaylive.com
Updated:
2014-08-06 04:37:35
A video review of the Fujitsu Stylistic Q550 Windows 7 tablet. This tablet is aimed at business and vertical users. It has key enterprise features like a replaceable battery, fingerprint reader and smart card reader. It has a 10.1″, 1280 x 800 display wit...
0%
techdigest.tv
Updated:
2016-02-05 03:49:07
Still, there was a lot of interesting ideas at play, particularly when it comes to security. It's not merely password protection of facial recognition in the Q550, which instead employs a fingerprint scanner, SmartCard reader and high-end encryption metho...
0%