location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-222 label-making tape Red on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laminated tape 9mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-222 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766685115
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:52:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-222 label-making tape Red on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Tape size: 9 mm
  • - Water-resistant Chemical-resistant Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Red on white
  • - Tape width: 9 mm
  • - Cold-resistant
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-222 label-making tape Red on white :
The long product name of Brother TZE-222 label-making tape Red on white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Red on White Laminated Tape 39mm x 8m
More>>>
Brother TZE-222 label-making tape Red on white:
The official description of Brother TZE-222 label-making tape Red on white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Laminated tape sticks to virtually any surface and is durable enough to withstand scrapes and abrasions. Because it is water-resistant, it can be used outdoors, as well as indoors. It shrugs off spills of any kind, from water to oil to chemicals, and it won't fade under harsh UV rays. It also stays on in hot and cold environments from freezers to microwaves.

Short summary description Brother TZE-222 label-making tape Red on white:
This short summary of the Brother TZE-222 label-making tape Red on white data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-222, Red on white, TZe, Thermal transfer, Brother, PT-1280HK, PT-1280SN, PT-1280KT, PT-D200HK, PT-1100SN, PT-1100KT, PT-2100VP, PT-2730, PT-7600,..., 9 mm

Long summary description Brother TZE-222 label-making tape Red on white:
This is an auto-generated long summary of Brother TZE-222 label-making tape Red on white based on the first three specs of the first five spec groups.

Brother TZE-222. Label colour: Red on white, Tape type: TZe, Print technology: Thermal transfer. Tape width: 9 mm, Tape length: 8 m, Width: 18 mm. Tape size: 9 mm

Features
Label colour *
Red on white
Tape type
TZe
Print technology
Thermal transfer
Heat-resistant
Yes
Cold-resistant
Yes
Ultraviolet (UV) resistant
Yes
Oil-resistant
Yes
Water-resistant
Yes
Chemical-resistant
Yes
Laminated
Yes
Scratch-resistant
Yes
Abrasion-resistant
Yes
Suitable for outdoor use
Yes
Microwave proof
Yes
Freezer proof
Yes
Brand compatibility
Brother
Features
Compatibility
PT-1280HK, PT-1280SN, PT-1280KT, PT-D200HK, PT-1100SN, PT-1100KT, PT-2100VP, PT-2730, PT-7600, PT-2430PC, PT-2700, PT-9600, PT-9700PC, PT-9800PCN
Weight & dimensions
Tape width *
9 mm
Tape length
8 m
Width
18 mm
Depth
70 mm
Height
98 mm
Weight
31 g
Quantity per pack
1 pc(s)
Package width
210 mm
Package depth
375 mm
Package height
255 mm
Package type
Blister
Package weight
50 g
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
9 mm
Brand Image Product code Product Stock Price from
Brother TZE-223 label-making tape Blue on white Brother TZE-223 label-making tape Blue on white
(show image)
TZE-223 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-555 label-making tape White on blue Brother TZE-555 label-making tape White on blue
(show image)
TZE-555 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-521 label-making tape Black on blue Brother TZE-521 label-making tape Black on blue
(show image)
TZE-521 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-461 label-making tape Black on red Brother TZE-461 label-making tape Black on red
(show image)
TZE-461 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-354 label-making tape Gold on black Brother TZE-354 label-making tape Gold on black
(show image)
TZE-354 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-344 label-making tape Gold on black Brother TZE-344 label-making tape Gold on black
(show image)
TZE-344 Laminated tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-263 label-making tape Blue on white Brother TZE-263 label-making tape Blue on white
(show image)
TZE-263 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-262 label-making tape Red on white Brother TZE-262 label-making tape Red on white
(show image)
TZE-262 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-135 label-making tape White on transparent Brother TZE-135 label-making tape White on transparent
(show image)
TZE-135 Laminated tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-535 label-making tape White on blue Brother TZE-535 label-making tape White on blue
(show image)
TZE-535 Laminated tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)