HP logo

HP Q8668A printing paper A4 (210x297 mm) Gloss 250 sheets White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58226
Info modified on:
11 Jul 2022, 13:41:32
End of life date:
07 Apr 2011
Long product name HP Q8668A printing paper A4 (210x297 mm) Gloss 250 sheets White:

Q8668A - A4, 210 x 297 mm, 180 g/m², 250pcs

HP Q8668A printing paper A4 (210x297 mm) Gloss 250 sheets White:

HP 180 Glossy Professional Paper produces commercial-quality brochures and fliers with brilliant images. Get rich, crisp photos and graphics and a smooth, glossy finish. This paper is optimised for HP colour MFPs with Edgeline Technology.

The information contained in this document is subject to change with or without notice. Hewlett Packard makes no warranty of any kind with respect to this information. Hewlett Packard specifically disclaims the implied warranty of merchantability and fitness for a particular purpose. Hewlett Packard shall not be liable for any direct, indirect, incidental, consequential, or other damage alleged in connection with the furnishing or use of this information.

Short summary description HP Q8668A printing paper A4 (210x297 mm) Gloss 250 sheets White:

HP Q8668A, A4 (210x297 mm), Gloss, 250 sheets, 180 g/m², White

Long summary description HP Q8668A printing paper A4 (210x297 mm) Gloss 250 sheets White:

HP Q8668A. Paper size: A4 (210x297 mm), Finish type: Gloss, Sheets per pack: 250 sheets

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.