location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung L700 1/2.5" 7,2 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXL700ZIL
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:47:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung L700 1/2.5" 7,2 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,2 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Samsung L700 1/2.5" 7,2 MP CCD Black:
This short summary of the Samsung L700 1/2.5" 7,2 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung L700, 7,2 MP, 1/2.5", CCD, 3x, 130 g, Black

Long summary description Samsung L700 1/2.5" 7,2 MP CCD Black:
This is an auto-generated long summary of Samsung L700 1/2.5" 7,2 MP CCD Black based on the first three specs of the first five spec groups.

Samsung L700. Megapixel: 7,2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Display diagonal: 6,35 cm (2.5"). Internal memory: 20 MB. PictBridge. Weight: 130 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel *
7,2 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
5.8 - 17.4 mm
Focusing
Auto focusing (AF) modes *
Multi Point Auto Focus
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.4 - 0.8 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
0.4 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
Light metering *
Spot
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0,2 - 3 m
Flash range (tele)
0,4 - 2 m
Flash recharging time
4 s
Video
Motion JPEG frame rate
30 fps
Audio
Voice recording
Yes
Memory
Internal memory
20 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
4 GB
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Documents, Dusk, Fireworks, Night, Portrait, Sunset, Landscape
Photo effects *
Black&White, Negative film, Sepia, Vivid
Camera playback
Movie, Single image, Slide show, Thumbnails
Custom colour
Yes
Image editing
Resizing, Rotating, Trimming
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
96,9 mm
Depth
20,5 mm
Height
56,8 mm
Weight
130 g
Other features
Video capability
Yes
Interface
USB
Camera shutter speed
1 - 1/2000 s
Focal length (35mm film equivalent)
35 - 105 mm
Power source
SLB-0837
Digital SLR
No
Date imprinting
Yes