location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt hole punch 25 sheets Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NeXXt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50050095 show
Show alternative article codes used in the online market place
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2020 18:33:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 Years
Long product name Leitz NeXXt hole punch 25 sheets Black :
The long product name of Leitz NeXXt hole punch 25 sheets Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Office Hole Punch, Black
More>>>
Leitz NeXXt hole punch 25 sheets Black:
The official description of Leitz NeXXt hole punch 25 sheets Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable hole punch for everyday office use. Patented grip zone and ultra sharp stamps reduce punching effort.

Features:

- Punches up to 25 sheets of paper (80 gsm)
- Grip zone and sharper stamps reduce punching effort
- Clear format demarcations and strong guide bar ensure perfect paper alignment
- Easy to empty, hinged waste box
- 10 year guarantee and GS safety tested

Short summary description Leitz NeXXt hole punch 25 sheets Black:
This short summary of the Leitz NeXXt hole punch 25 sheets Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt, 25 sheets, Black, Metal, Plastic, 8 cm, A4, A5, A6, Folio, US-Quart, 8 x 8 x 8 cm, 5,5 mm

Long summary description Leitz NeXXt hole punch 25 sheets Black:
This is an auto-generated long summary of Leitz NeXXt hole punch 25 sheets Black based on the first three specs of the first five spec groups.

Leitz NeXXt. Punch capacity: 25 sheets, Product colour: Black, Material: Metal, Plastic. Diameter: 5,5 mm, Weight: 320 g. Dimensions (WxDxH): 104 x 103 x 137 mm

Features
Punch capacity
25 sheets
Product colour
Black
Material
Metal, Plastic
Punch holes quantity
2
Punch distance
8 cm
Format
A4, A5, A6, Folio, US-Quart, 8 x 8 x 8 cm
Fixed solid cutters
Yes
Features
Guide bar
Yes
Weight & dimensions
Diameter
5,5 mm
Weight
320 g
Other features
Dimensions (WxDxH)
104 x 103 x 137 mm
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
Leitz Topstyle Desktop perforator hole punch 25 sheets Red Leitz Topstyle Desktop perforator hole punch 25 sheets Red
(show image)
50050025 Topstyle Desktop perforator 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 25 sheets Blue Leitz NeXXt hole punch 25 sheets Blue
(show image)
50050035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 50080095 hole punch 30 sheets Black, White Leitz NeXXt 50080095 hole punch 30 sheets Black, White
(show image)
50080095 WOW Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 40 sheets Red Leitz NeXXt hole punch 40 sheets Red
(show image)
51380025 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 40 sheets Black Leitz NeXXt hole punch 40 sheets Black
(show image)
51380095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)