Brother logo

Brother PJ-623 label printer Direct thermal 300 x 300 DPI Wired & Wireless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142306
Info modified on:
18 Mar 2024, 12:10:02
Warranty:
1 year
Long product name Brother PJ-623 label printer Direct thermal 300 x 300 DPI Wired & Wireless:

PJ-623, 300 DPI, A4, 6 ppm, USB 2.0, IrDA, 473 g, Black

Brother PJ-623 label printer Direct thermal 300 x 300 DPI Wired & Wireless:

PocketJet compact mobile printers offer a rugged and durable "in the field" mobile printing solution for sales/service, logistics and public safety/emergency services officials. The Bluetooth and USB connections conveniently link to PDA's and smartphones, tablet PC's and laptops.

They offer a true A4 mobile solution. At just 26 cm wide and weighing 473g, PocketJet fits easily into a briefcase or computer bag, and can be mounted in vehicles or other work areas. Because PocketJet prints in A4, it's considered ideal for printing documents where more detailed information is required, such as invoices, service reports and delivery notes. There is also a full range of accessories available, making PocketJet a truly tailored print solution

Short summary description Brother PJ-623 label printer Direct thermal 300 x 300 DPI Wired & Wireless:

Brother PJ-623, Direct thermal, 300 x 300 DPI, Wired & Wireless, Black

Long summary description Brother PJ-623 label printer Direct thermal 300 x 300 DPI Wired & Wireless:

Brother PJ-623. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI. Connectivity technology: Wired & Wireless. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.