location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9250c Digital Sender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9250c Digital Sender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB472A show
Show alternative article codes used in the online market place
Category:
Devices used for scanning and mailing of documents.
Digital Senders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:50:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2012
Product end of life date
Warranty: Service & support options: One-year, on-sitefor all hardware, accessories, and softwareWarranty: One-year
Long product name HP 9250c Digital Sender :
The long product name of HP 9250c Digital Sender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 9250c Digital Sender
More>>>
HP 9250c Digital Sender:
The official description of HP 9250c Digital Sender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buried in paper? HP can help. Our 9250c Digital sender makes it easy to create electronic copies of your paper documents so you can distribute them easily, store them efficiently, and organize them right along with your other electronic files.

Increase productivity – scan and send documents quickly and efficiently with this dedicated device.

The HP 9250c Digital Sender is a dedicated device focused on efficient, high-speed content capture. It allows users to scan large volumes of documents quickly and easily for greater overall productivity.

Easy to use, install and manage with an enhanced, intuitive control panel and a separate keyboard.

Thoughtful features such as an external keyboard, an intuitive control panel with custom menu keys, and Optical Character Recognition (OCR) software, make this device easy to navigate, easy to use, and flexible in what it can deliver.

Transmit data securely from the digital sender to the supported destination.

The secure send key on the HP 9250c transfers data via a secure channel from the device to the server? that supports the HP DSS 4.0 software. The data is encrypted before it leaves the device, allowing it to arrive at its destination untouched.

Short summary description HP 9250c Digital Sender:
This short summary of the HP 9250c Digital Sender data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9250c Digital Sender

Long summary description HP 9250c Digital Sender:
This is an auto-generated long summary of HP 9250c Digital Sender based on the first three specs of the first five spec groups.

HP 9250c Digital Sender

Technical details
Scanner type
Flatbed & ADF scanner
Colour depth
8 bit
Compatible operating systems
Windows 2000 Professional Windows 2000 Server Windows 2000 Advanced Server Windows XP Professional Windows Server 2003 Windows Server 2003 Enterprise Mac OS
Dimensions (WxDxH)
452 x 724 x 340 mm
Interface
USB
Media types supported
Paper, labels, cards (via glass), transparencies
Technical details
Network ready
Yes
Operating relative humidity (H-H)
15 - 80%
Power consumption (active)
98 W
Weight
23,1 kg
Auto document feeder (ADF) input capacity
50 sheets
I/O ports
USB
Operating temperature (T-T)
0 - 40 °C
Country Distributor
United Kingdom 1 distributor(s)