Lenovo logo

Lenovo ThinkServer 600GB internal hard drive 15000 RPM 3.5" SAS

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74057
Info modified on:
06 Nov 2020, 09:49:06
Warranty:
1 year - Customer Replacement Unit (CRU) Service
Long product name Lenovo ThinkServer 600GB internal hard drive 15000 RPM 3.5" SAS:

ThinkServer 600GB SAS 15K 6Gbps Hard Drive

Lenovo ThinkServer 600GB internal hard drive 15000 RPM 3.5" SAS:

The ThinkServer 600 GB 15K 6 Gb/s SAS HS HDD provides 3.5-inch form factor storage options that can be used in hot-swap systems. These hard drives offer a wide choice to satisfy the range of ThinkServer solutions to better meet your needs.

Key features and benefits include:
Superior reliability that enables operation in RAID environments without compromising application performance or availability

Product Positioning:
3.5" SAS Hard Drives are intended for ThinkServer solutions which require the best storage performance. 6Gb/s Hard Drives are an important part of the total 6Gb/s solution which also requires 6Gb/s backplane support and 6Gb/s RAID controllers.

Short summary description Lenovo ThinkServer 600GB internal hard drive 15000 RPM 3.5" SAS:

Lenovo ThinkServer 600GB, 600 GB, 15000 RPM, 3.5", SAS

Long summary description Lenovo ThinkServer 600GB internal hard drive 15000 RPM 3.5" SAS:

Lenovo ThinkServer 600GB. Hard drive capacity: 600 GB, Hard drive speed: 15000 RPM, Hard drive size: 3.5", Interface: SAS

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.