location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank 112 Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank 112
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T06C14A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946674742
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 11:01:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank 112 Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original Black
  • - Black ink page yield: 7500 pages
  • - Black ink volume: 127 ml
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson EcoTank 112 Original :
The long product name of Epson EcoTank 112 Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pigment Black, 7500 Pages, 127ml
More>>>
Epson EcoTank 112 Original:
The official description of Epson EcoTank 112 Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional looking prints

Enjoy great prints with clear text and vivid colours with this reliable and high-quality ink. The 112 ink series features all pigment inks to give you sharp prints that resist smudges and highlighters. As the pigment is quick drying, this ink is ideal for producing double-sided prints.

Print thousands of pages

It's impressive how many pages just one replacement set can produce - up to 7,500 pages in black and 6,000 in colour.

Easy to use

Filling EcoTank is simple and mess free with the resealable, intuitive and drip-free ink bottles. Thanks to a special mechanism, these ink bottles only allow the correct colours to be inserted.

Quality you can rely on

To produce great results time and time again, Epson genuine inks and papers have been developed to work hand-in-hand with Epson printers. Epson’s range of quality products are the result of high-tech manufacturing facilities and extensive and continual research and development.

Short summary description Epson EcoTank 112 Original:
This short summary of the Epson EcoTank 112 Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank 112, Black, Epson, L5160, L5150, 7500 pages, 127 ml, 1 pc(s)

Long summary description Epson EcoTank 112 Original:
This is an auto-generated long summary of Epson EcoTank 112 Original based on the first three specs of the first five spec groups.

Epson EcoTank 112. Printing colours: Black, Brand compatibility: Epson, Compatibility: L5160, L5150. Quantity per pack: 1 pc(s), Package type: Box

Features
Original *
Yes
Printing colours *
Black
Black ink page yield
7500 pages
Black ink volume
127 ml
Brand compatibility *
Epson
Features
Compatibility *
L5160, L5150
Packaging data
Quantity per pack *
1 pc(s)
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)