HPE logo

HPE 691860R-B21 internal solid state drive 800 GB 3.5" Serial ATA III

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87936
Info modified on:
06 Nov 2020, 09:49:12
Warranty:
3/0/0 Customer Self Repair (CSR) subject to maximum usage limitations. Maximum usage limit: This is the maximum amount of data that can be written to the drive. Drives that have reached this limit will not be eligible for coverage.
Long product name HPE 691860R-B21 internal solid state drive 800 GB 3.5" Serial ATA III:

800GB 6G SATA Mainstream Endurance LFF (3.5-inch) Enterprise Mainstream SC Solid State Drive, Refurbished

Short summary description HPE 691860R-B21 internal solid state drive 800 GB 3.5" Serial ATA III:

HPE 691860R-B21, 800 GB, 3.5", 6 Gbit/s

Long summary description HPE 691860R-B21 internal solid state drive 800 GB 3.5" Serial ATA III:

HPE 691860R-B21. Solid-state drive capacity: 800 GB, SSD form factor: 3.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.