location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DUAL FUNCTION WIRELESS ADAPTER USB Wi-Fi adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DUAL FUNCTION WIRELESS ADAPTER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H005A01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946674414 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DUAL FUNCTION WIRELESS ADAPTER USB Wi-Fi adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Wi-Fi adapter
  • - Brand compatibility: Epson
  • - White
Long product name Epson DUAL FUNCTION WIRELESS ADAPTER USB Wi-Fi adapter :
The long product name of Epson DUAL FUNCTION WIRELESS ADAPTER USB Wi-Fi adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Function Wireless Adapter (5Ghz Wireless & Miracast)
More>>>
Short summary description Epson DUAL FUNCTION WIRELESS ADAPTER USB Wi-Fi adapter:
This short summary of the Epson DUAL FUNCTION WIRELESS ADAPTER USB Wi-Fi adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DUAL FUNCTION WIRELESS ADAPTER, USB Wi-Fi adapter, Epson, White, 5 GHz, 50 mm, 200 mm

Long summary description Epson DUAL FUNCTION WIRELESS ADAPTER USB Wi-Fi adapter:
This is an auto-generated long summary of Epson DUAL FUNCTION WIRELESS ADAPTER USB Wi-Fi adapter based on the first three specs of the first five spec groups.

Epson DUAL FUNCTION WIRELESS ADAPTER. Product type: USB Wi-Fi adapter, Brand compatibility: Epson, Product colour: White. Bandwidth: 5 GHz. Package width: 50 mm, Package depth: 200 mm, Package height: 120 mm. Quantity per pack: 1 pc(s)

Features
Product type *
USB Wi-Fi adapter
Brand compatibility *
Epson
Product colour
White
Ports & interfaces
Bandwidth
5 GHz
Weight & dimensions
Package width
50 mm
Weight & dimensions
Package depth
200 mm
Package height
120 mm
Package weight
0,2 g
Technical details
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)