location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9481A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2001373080000 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:25:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Innovative HP Photo Inks deliver an unmatched combination of photo-image quality, water resistance, and exceptional fade resistance. Interior displays resist fading – in-window 1+yrs unlaminated, 3+yrs laminated; 200+yrs away from direct sun[1]
  • - With the trouble-free printing of Original HP supplies, avoid the trial and error that costs you time. HP Photo Inks are designed and tested with the printer to provide consistent, outstanding results across a wide range of media.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original :
The long product name of HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

91 3-pack 775-ml Photo Black Ink Cartridges
More>>>
HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original:
The official description of HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small and large digital printers, photolabs, quickprinters and copyshops.
Consistent, high-quality results from brilliant colour to crisp lines. Exceptional fade resistance[1]. Time-saving supplies reordering[2]. Count on trouble-free printing with Original HP cartridges and HP Photo Inks to get the job done right.

Short summary description HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original:
This short summary of the HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges, Photo black, Pigment-based ink, Pigment-based ink, 775 ml, 1 pc(s), Multi pack

Long summary description HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges. Colour ink type: Pigment-based ink, Black ink type: Pigment-based ink, Black ink volume: 775 ml, Supply type: Multi pack, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Designjet Z6100
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
3
Black ink volume
775 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Photo black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
C9481A
Country of origin
Singapore
Quantity per box
1 pc(s)
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
3 kg
Package width
216 mm
Package depth
289 mm
Package height
143 mm
Package weight
3,39 kg
Logistics data
Pallet width
121,9 cm
Pallet length
101,6 cm
Pallet height
56,9 cm
Quantity per pallet
51 pc(s)
Number of cartons per pallet
51 pc(s)
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
17 pc(s)
Pallet weight
206,4 kg
Other features
Pallet dimensions (W x D x H)
1016 x 1219 x 569 mm
Pallet size (EU)
1219 x 1016 x 569 mm
Country Distributor
Polska 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 91 3-pack 775-ml Photo Black DesignJet Pigment Ink Cartridges ink cartridge 1 pc(s) Original:
Disclaimer

[1]Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab, and by Wilhelm Imaging Research, Inc. on a range of HP media. Water resistance and interior in-window display ratings by HP Image Permanence Lab on a range of HP media. For details: www.hp.com/go/supplies/printpermanence.
[2]Program features and availability may vary by country. For more information, visit www.hp.com/go/designjet/supplies.
[3]Program availability and details vary. HP inkjet printing supplies return and recycling is currently available in 42 countries, territories and regions in Asia, Europe and North and South America through the HP Planet Partners program.