location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K200 keyboard USB QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard K200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002775
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:43:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech K200 keyboard USB QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY
  • - Black
Warranty: 3 year
Long product name Logitech K200 keyboard USB QWERTY Black :
The long product name of Logitech K200 keyboard USB QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard K200, USB2.0, hot keys, 490g, black
More>>>
Logitech K200 keyboard USB QWERTY Black:
The official description of Logitech K200 keyboard USB QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A full-size, durable keyboard that puts the things you do most just one touch away.

Easy listening
You can do more, faster with one-touch controls for instant access to music, volume, the Internet and more.

Feel-good typing
Your hands will enjoy the low-profile, whisper-quiet keys and standard layout with full-size F-keys and number pad.

Rugged good looks
The slim keyboard isn’t just sleek—it’s tough with a spill-resistant design, sturdy tilt legs and durable keys.

Instant media and Internet access
The things you do most are right at your fingertips with one-touch controls for instant access to play/pause, volume, mute and the Internet.

Comfortable, quiet typing
You’ll enjoy a comfortable and quiet typing experience thanks to the low-profile keys that barely make a sound and standard layout with number pad.

Thin profile
The keyboard has a thin profile that adds a sleek look to your desk while keeping your hands in a more comfortable, neutral position.

Easy to read keys
The bold, bright white characters make the keys easier to read—perfect for those with less-than-perfect vision. They’re less likely to wear off, too.

Spill-resistant design
Liquid drains out of the keyboard, so you don’t have to worry about ruining your investment with accidental spills.

Durable keys
The keys can last up to up to 5 million keystrokes so you can keep typing long after many keyboards have called it quits.

Sturdy, adjustable tilt legs
You can extend the sturdy folding legs to increase the keyboard tilt by 8 degrees to address your personal ergonomic needs. Rubber feet prevent slipping.

Instant access to applications
No need to navigate to launch your e-mail or calculator, or put your computer to sleep—you’ve got instant access right from your keyboard.

Plug-and-play USB connection
Setup is simple—you just plug it into a USB port on your desktop, laptop, or netbook computer and start using it. Even the hot keys work without software.

Short summary description Logitech K200 keyboard USB QWERTY Black:
This short summary of the Logitech K200 keyboard USB QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Keyboard K200, Wired, USB, QWERTY, Black

Long summary description Logitech K200 keyboard USB QWERTY Black:
This is an auto-generated long summary of Logitech K200 keyboard USB QWERTY Black based on the first three specs of the first five spec groups.

Logitech Keyboard K200. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Design
Product colour *
Black
Features
Plug and Play
Yes
USB 2.0 ports quantity
1
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
450 x 18 x 155 mm
Keyboard weight
490 g
Other features
Internal
No
Compatible operating systems
Windows XP, Windows Vista, Windows 7 Linux kernel 2.6+
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 19:52:59
Uk has collected 4 expert reviews for Logitech K200 keyboard USB QWERTY Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
Logitech G

Logitech G G Pro Mechanical Gaming keyboard USB QWERTY English Black
(show image)
920-008294 G Pro Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming keyboard USB Turkish Black
(show image)
920-008094 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Grey Logitech K380 Multi-Device Bluetooth® keyboard Office QWERTY Turkish Grey
(show image)
920-007586 K380 Multi-Device Bluetooth® Keyboard 0.00
(excl. VAT)
0 (incl. VAT)