location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP IDS DSC P2000 4GB i7-8750H Studio G5 Base NB PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP IDS DSC P2000 4GB i7-8750H Studio G5 Base NB PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5SJ17AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424496600 show
Category:
Does not fit in any category
Not Categorized Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description HP IDS DSC P2000 4GB i7-8750H Studio G5 Base NB PC:
This short summary of the HP IDS DSC P2000 4GB i7-8750H Studio G5 Base NB PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP IDS DSC P2000 4GB i7-8750H Studio G5 Base NB PC

Long summary description HP IDS DSC P2000 4GB i7-8750H Studio G5 Base NB PC:
This is an auto-generated long summary of HP IDS DSC P2000 4GB i7-8750H Studio G5 Base NB PC based on the first three specs of the first five spec groups.

HP IDS DSC P2000 4GB i7-8750H Studio G5 Base NB PC

Fast charging and long battery life

Take your work on the road with up to 16 hours of battery life for maximum productivity. When you need it, recharge ultra-fast (50% in just 45 minutes). [13,14]

8th gen Intel® Core™ i9 or Intel® Xeon® processors

Do more at once with next-generation 6-core Intel® Core™ i9 or Intel® Xeon® processors designed to handle complex, multi-threaded applications like Adobe Premier Pro. [9]

Large memory configurations

Get remarkable, real time performance running multiple applications simultaneously with up to 64 GB RAM. [12]

Blazing fast storage

Create seamlessly. Save and access large files locally with up to 4 TB local NVMe storage, up to 21 times faster than standard HDD storage and six times faster than SATA SSD. [11]

Windows 10 Pro for Workstations

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook Studio. [8]

NVIDIA® Quadro® 3D Graphics

Seamlessly edit your designs and render multi-layered files with certified NVIDIA® Quadro® P2000 graphics, optimized for stability and performance with professional software apps. [10]

Industry-leading reliability

Confidently take your work anywhere knowing your HP ZBook Studio was built for 24 x 7 x 365 workloads and passed 14 rigorous military standard tests like shock, drop and dust. [17]

HP Thunderbolt™ Dock Gen 2

Innovative docking solution that takes you from laptop to desktop experience. Connect dual 4K UHD displays, charge your devices, take a conference call, and transfer data quickly. [18]

Multiple ports for maximum productivity

Experience fast transfer and upload speeds with dual Thunderbolt™ 3 ports. Keep all your devices and peripherals connected with 2 USB 3.0, 1 HDMI and 1 SD card port.

Seamless collaboration with Bang & Olufsen audio

Host virtual meetings with the HP Collaboration Keyboard, HP World Facing Microphone & optional web cam. Get premium audio with 4 speakers tuned by Bang & Olufsen & a discrete amp.

15.6" diagonal touch display

Take your work outdoors with the anti-glare display and built in ambient light sensor that dims or brightens based on your surroundings. [16]

Small but powerful

Travel anywhere with this powerful laptop that weighs only 4.4 pounds. Get a full-sized, backlit minor spill-resistant keyboard for worry-free, flexible working on-the-go. [15]

Country Distributor
United Arab Emirates 1 distributor(s)
United Kingdom 1 distributor(s)