location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 500 Sheet Paper Cassette 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500 Sheet Paper Cassette Unit for C2600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802211
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:19:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 500 Sheet Paper Cassette 500 sheets :
The long product name of Epson 500 Sheet Paper Cassette 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500 Sheet Paper Cassette
More>>>
Epson 500 Sheet Paper Cassette 500 sheets:
The official description of Epson 500 Sheet Paper Cassette 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Product Description: Epson media tray / feeder - 150 sheets for AcuLaser 2600N/DN.
-Total Media Capacity: 150 sheets.
-Media Type: Plain paper.

Short summary description Epson 500 Sheet Paper Cassette 500 sheets:
This short summary of the Epson 500 Sheet Paper Cassette 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 500 Sheet Paper Cassette, 500 sheets, Japan, A4, 1 pc(s), 500 mm, 603 mm

Long summary description Epson 500 Sheet Paper Cassette 500 sheets:
This is an auto-generated long summary of Epson 500 Sheet Paper Cassette 500 sheets based on the first three specs of the first five spec groups.

Epson 500 Sheet Paper Cassette. Maximum capacity: 500 sheets, Country of origin: Japan. Media size (tray 1): A4. Quantity per pack: 1 pc(s), Package width: 500 mm, Package depth: 603 mm. Quantity per pallet: 16 pc(s)

Features
Maximum capacity
500 sheets
Country of origin
Japan
Media formats
Media size (tray 1)
A4
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
500 mm
Package depth
603 mm
Package height
245 mm
Package weight
6,84 kg
Logistics data
Quantity per pallet
16 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)